20MHz Ceramic Resonator Built in Capacitor 15pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount
CERAMIC RES 20.0000MHZ 15PF SMD
CERAMIC RES 20.0000MHZ 15PF SMD
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators | Resonators |
| Product Number | 490-17956-1-ND | 2763695 | CSTNE20M0VH3C000R0 | CSTNE20M0VH3C000R0 |
| Product Name | Resonators | Ceramic Resonators | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic | Ceramic | |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Built-in Capacitor | RoHS |