Murata Electronics Resonators CSTNE20M0V53Z000R0

Description
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-17955-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17955-6-ND
Resonators 490-17955-6-ND
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17955-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17955-2-ND
Resonators 490-17955-2-ND
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17955-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17955-1-ND
Resonators 490-17955-1-ND
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators Resonators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Resonators
Crystals, Oscillators, Resonators Resonators
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Crystals, Oscillators, Resonators Resonators Series: CERALOCK® CSTNE Product Status: Active Type: Ceramic Frequency: 20 MHz Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Features: Built in Capacitor

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Crystals, Oscillators, Resonators Resonators
Series: CERALOCK® CSTNE
Product Status: Active
Type: Ceramic
Frequency: 20 MHz
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Features: Built in Capacitor

Buy Now Datasheet
CERAMIC RES 20.0000MHZ 15PF SMD

CERAMIC RES 20.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators
Product Number 490-17955-6-ND CSTNE20M0V53Z000R0
Product Name Resonators Crystals, Oscillators, Resonators Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1534AC-H5-DCC-00.001QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
Surface Mount Oscillators - ECS-2016MV-500-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Oscillator Crystal - 510ABA156M250AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-404-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details