Murata Electronics Resonators CSTNE20M0V51C000R0

Description
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE20M0V51C000R0TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE20M0V51C000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RESONATOR 1 3-PIN SURFAC

CERAMIC RESONATOR 1 3-PIN SURFAC

Buy Now Datasheet
Resonators - 490-CSTNE20M0V51C000R0CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RESONATOR 1 3-PIN SURFAC

CERAMIC RESONATOR 1 3-PIN SURFAC

Buy Now Datasheet
CERAMIC RESONATOR 1 3-PIN SURFAC

CERAMIC RESONATOR 1 3-PIN SURFAC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTNE20M0V51C000R0TR-ND CSTNE20M0V51C000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-3180 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 318 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
SAW Filter - WFB40M0787CE - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0x3.0x1.45mm
Features / Standards RoHS; Lead-Free
View Details