Murata Electronics Resonators CSTNE19M8V53L000R0

Description
19.8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
19.8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE19M8V53L000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
19.8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

19.8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE19M8V53L000R0TR-ND - DigiKey
Thief River Falls, MN, United States
19.8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

19.8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE19M8V53L000R0CT-ND - DigiKey
Thief River Falls, MN, United States
19.8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

19.8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
3.2X1.3MM 19.8MHZ CERAMIC RESONA

3.2X1.3MM 19.8MHZ CERAMIC RESONA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTNE19M8V53L000R0DKR-ND CSTNE19M8V53L000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Oscillators - ECS-1612MV-260-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
SAW Filter - WF871J0429CD - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0×3.0×1.25mm
Features / Standards RoHS; Lead-Free
View Details