Murata Electronics Resonators CSTNE19M2V53L000R0

Description
19.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
19.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE19M2V53L000R0TR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

19.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE19M2V53L000R0CT-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

19.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE19M2V53L000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

19.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
3.2X1.3MM 19.2MHZ CERAMIC RESONA

3.2X1.3MM 19.2MHZ CERAMIC RESONA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTNE19M2V53L000R0TR-ND CSTNE19M2V53L000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CR2-A - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 to 40 MHz
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals - NX5032GA-30.000000MHZ-LN-CD-1 - 1084224-NX5032GA-30.000000MHZ-LN-CD-1 - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Frequency 30 MHz
Frequency Stability 50 ppm
View Details
2 suppliers