Murata Electronics Resonators CSTNE18M7V53L000R0

Description
18.75MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
18.75MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE18M7V53L000R0TR-ND - DigiKey
Thief River Falls, MN, United States
18.75MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

18.75MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
3.2X1.3MM 18.75MHZ CERAMIC RESON

3.2X1.3MM 18.75MHZ CERAMIC RESON

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTNE18M7V53L000R0TR-ND CSTNE18M7V53L000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Ceramic Resonators - ECS-HFR-20.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Filter - WF999A0953CG - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.8×3.8×1.1mm
Features / Standards RoHS; Lead-Free
View Details