Murata Electronics Resonators CSTNE18M0V53L000R0

Description
18MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
18MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE18M0V53L000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
18MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

18MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE18M0V53L000R0CT-ND - DigiKey
Thief River Falls, MN, United States
18MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

18MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE18M0V53L000R0TR-ND - DigiKey
Thief River Falls, MN, United States
18MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

18MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
3.2X1.3MM 18.0MHZ CERAMIC RESONA

3.2X1.3MM 18.0MHZ CERAMIC RESONA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTNE18M0V53L000R0DKR-ND CSTNE18M0V53L000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-7-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details