Murata Electronics
Resonators
CSTNE17M2V530000R0
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
490-CSTNE17M2V530000R0TR-ND |
CSTNE17M2V530000R0 |
|
Product Name
|
Resonators |
Resonators |
Unlock Full Specs
to access all available technical data
Similar Products
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
26 MHz
Frequency Stability
10 ppm
View Details
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards
Lead-Free
View Details
2 suppliers
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
Frequency Stability
25 ppm
View Details
5 suppliers