Murata Electronics
Resonators
CSTNE16M9V530000R0
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
490-CSTNE16M9V530000R0TR-ND |
CSTNE16M9V530000R0 |
|
Product Name
|
Resonators |
Resonators |
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
12 MHz
View Details
4 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
25 MHz
Frequency Stability
10 ppm
View Details
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards
Built-in Capacitor; Military Standard
View Details
Resonator Type
SAW
Package / Form Factor
Through Hole; 51.5×31.5×7.6mm
Features / Standards
RoHS; Lead-Free
View Details