Murata Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules CSTNE16M0V510000R0

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±18ppm Frequency Tolerance: ±10ppm Features: RF Diode PIN - Single 150V 100 mA 250 mW PG-SC79-2 Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: Hockey Puck
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±18ppm Frequency Tolerance: ±10ppm Features: RF Diode PIN - Single 150V 100 mA 250 mW PG-SC79-2 Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±18ppm Frequency Tolerance: ±10ppm Features: RF Diode PIN - Single 150V 100 mA 250 mW PG-SC79-2 Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: Hockey Puck

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5kHz
Frequency Stability: ±18ppm
Frequency Tolerance: ±10ppm
Features: RF Diode PIN - Single 150V 100 mA 250 mW PG-SC79-2
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: Hockey Puck

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type Hockey Puck
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details