Murata Electronics Resonators CSTNE14M7V53C000R0

Description
CERAMIC RES 14.7460MHZ 15PF SMD
Request a Quote Datasheet
Description
CERAMIC RES 14.7460MHZ 15PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE14M7V53C000R0CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 14.7460MHZ 15PF SMD

CERAMIC RES 14.7460MHZ 15PF SMD

Buy Now Datasheet
Resonators - 490-CSTNE14M7V53C000R0TR-ND - DigiKey
Thief River Falls, MN, United States
14.746MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

14.746MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE14M7V53C000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 14.7460MHZ 15PF SMD

CERAMIC RES 14.7460MHZ 15PF SMD

Buy Now Datasheet
CERAMIC RES 14.7460MHZ 15PF SMD

CERAMIC RES 14.7460MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-CSTNE14M7V53C000R0CT-ND CSTNE14M7V53C000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ASD XO (Standard) Crystal - ASD1-18.432MHZ-LR-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 18.43 MHz
Frequency Stability 25 ppm
View Details
3 suppliers