Murata Electronics Resonators CSTNE12M2G520000R0

Description
12.288MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 30 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
12.288MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 30 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE12M2G520000R0TR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 30 Ohms -40°C ~ 85°C Surface Mount

12.288MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 30 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
RESONATOR CER 0.5% 10PF SMD

RESONATOR CER 0.5% 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTNE12M2G520000R0TR-ND CSTNE12M2G520000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details