Murata Electronics Ceramic Resonators CSTNE12M0G55Z000R0

Description
Murata CSTNE12M0G55Z000R0
Request a Quote Datasheet
Description
Murata CSTNE12M0G55Z000R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 2763681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763681
Ceramic Resonators 2763681
Murata CSTNE12M0G55Z000R0

Murata CSTNE12M0G55Z000R0

Supplier's Site
Ceramic Resonators - 2763680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763680
Ceramic Resonators 2763680
Murata CSTNE12M0G55Z000R0

Murata CSTNE12M0G55Z000R0

Supplier's Site
Ceramic Resonators - 2763681P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763681P
Ceramic Resonators 2763681P
Murata CSTNE12M0G55Z000R0

Murata CSTNE12M0G55Z000R0

Supplier's Site
Resonators - 490-17945-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17945-6-ND
Resonators 490-17945-6-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17945-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17945-1-ND
Resonators 490-17945-1-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17945-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17945-2-ND
Resonators 490-17945-2-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 12.0000MHZ 33PF SMD

CERAMIC RES 12.0000MHZ 33PF SMD

Supplier's Site
CERAMIC RES 12.0000MHZ 33PF SMD

CERAMIC RES 12.0000MHZ 33PF SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators Resonators Resonators
Product Number 2763681 490-17945-6-ND CSTNE12M0G55Z000R0 CSTNE12M0G55Z000R0
Product Name Ceramic Resonators Resonators Resonators Resonators
Features / Standards RoHS Built-in Capacitor
Frequency 12 MHz 12 MHz 12 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-80-16-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
SAW Resonator (2-Port) - Q38 2-port (3.8mm x 3.8mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details