Murata Electronics Resonators CSTNE11M0G550000R0

Description
11MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
11MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE11M0G550000R0TR-ND - DigiKey
Thief River Falls, MN, United States
11MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 85°C Surface Mount

11MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE11M0G550000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 11.0000MHZ 33PF SMD

CERAMIC RES 11.0000MHZ 33PF SMD

Buy Now Datasheet
Resonators - 490-CSTNE11M0G550000R0CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 11.0000MHZ 33PF SMD

CERAMIC RES 11.0000MHZ 33PF SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1366306-CSTNE11M0G550000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366306-CSTNE11M0G550000R0
Crystals, Oscillators, Resonators - Resonators 1366306-CSTNE11M0G550000R0
Win Source Part Number: 1366306-CSTNE11M0G55 0000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 11 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 33 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Height: 0.032" (0.80mm)

Win Source Part Number: 1366306-CSTNE11M0G550000R0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 11 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 33 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Height: 0.032" (0.80mm)

Buy Now Datasheet
CERAMIC RES 11.0000MHZ 33PF SMD

CERAMIC RES 11.0000MHZ 33PF SMD

Supplier's Site
CERAMIC RES 11.0000MHZ 33PF SMD

CERAMIC RES 11.0000MHZ 33PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Oscillators Resonators Resonators
Product Number 490-CSTNE11M0G550000R0TR-ND 1366306-CSTNE11M0G550000R0 CSTNE11M0G550000R0 CSTNE11M0G550000R0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-250 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-850VW+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 975076-NE555DE4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154", 3.90mm Width)
Frequency 0.1000 MHz
View Details
2 suppliers