Murata Electronics
Resonators
CSTLS9M83G56-A0
Description
Resonator Through Hole
-
DigiKey
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Resonator Through Hole
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
490-CSTLS9M83G56-A0CT-ND |
CSTLS9M83G56-A0 |
|
Product Name
|
Resonators |
Resonators |
|
Resonator Type
|
Ceramic
|
Ceramic
|
|
Package / Form Factor
|
Through Hole; Radial - 3 Lead, 2.50mm Pitch
|
Through Hole
|
|
Features / Standards
|
Lead-Free; Built-in Capacitor
|
|
|
Frequency Stability
|
-0.4000 to ? ppm
|
-0.4000 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
25 MHz
View Details
7 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
27.12 MHz
View Details
Features / Standards
RoHS; Lead-Free
Frequency
6 MHz
Frequency Stability
30 ppm
View Details
5 suppliers