MURATA ELECTRONICS
CSTLS9M74G53-B0 -- RESONATORS
Murata Electronics
Resonators
CSTLS9M74G53-B0
Description
CER RESONATOR
-
Acme Chip Technology Co., Limited
Description
CER RESONATOR
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
CSTLS9M74G53-B0 |
|
Product Name
|
Resonators |
|
Package / Form Factor
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards
Lead-Free; Built-in Capacitor
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
View Details
Features / Standards
RoHS; Lead-Free
Frequency
36 MHz
Frequency Stability
30 ppm
View Details
5 suppliers