Murata Electronics Resonators CSTLS8M38G53-B0

Description
Resonator Through Hole
Request a Quote Datasheet
Description
Resonator Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTLS8M38G53-B0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
Ceramic Resonators CSTLS8M38G53-B0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number CSTLS8M38G53-B0-ND CSTLS8M38G53-B0
Product Name Resonators Ceramic Resonators
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3951M-160-B-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABMM MHz Crystal - ABMM-14.7456MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.75 MHz
Frequency Stability 50 ppm
View Details
6 suppliers