Murata Electronics Resonators CSTLS8M00G56-B0

Description
8MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7038-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7038-ND
Resonators 490-7038-ND
8MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 47PF T/H

CERAMIC RES 8.0000MHZ 47PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-7038-ND CSTLS8M00G56-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Frequency Stability -0.4000 to ? ppm -0.4000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details