Murata Power Solutions Resonators CSTLS8M00G53-A0

Description
8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-6006-3-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-6006-3-ND
Resonators 490-6006-3-ND
8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - 490-6006-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-6006-1-ND
Resonators 490-6006-1-ND
8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Ceramic Resonators - 7214900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7214900
Ceramic Resonators 7214900
Murata CSTLS8M00G53-A0 Ceramic Resonator

Murata CSTLS8M00G53-A0 Ceramic Resonator

Supplier's Site
CERAMIC RES 8.0000MHZ 15PF T/H

CERAMIC RES 8.0000MHZ 15PF T/H

Supplier's Site
Resonator, Ceramic, 8Mhz, Thd; Frequency Murata - 87X8665 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 8Mhz, Thd; Frequency Murata
87X8665
Resonator, Ceramic, 8Mhz, Thd; Frequency Murata 87X8665
RESONATOR, CERAMIC, 8MHZ, THD; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

RESONATOR, CERAMIC, 8MHZ, THD; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Resonator 8MHz ±0.5% (Tol) ±0.2% (Stability) 15pF 25Ohm 3-Pin Thru-Hole T/R - 535-CSTLS8M00G53-A0 - Utmel Electronic Limited
Hong Kong, China
Ceramic Resonator 8MHz ±0.5% (Tol) ±0.2% (Stability) 15pF 25Ohm 3-Pin Thru-Hole T/R
535-CSTLS8M00G53-A0
Ceramic Resonator 8MHz ±0.5% (Tol) ±0.2% (Stability) 15pF 25Ohm 3-Pin Thru-Hole T/R 535-CSTLS8M00G53-A0
Ceramic Resonator 8MHz ±0.5% (Tol) ±0.2% (Stability) 15pF 25Ohm 3-Pin Thru-Hole T/R

Ceramic Resonator 8MHz ±0.5% (Tol) ±0.2% (Stability) 15pF 25Ohm 3-Pin Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resonators Resonators Resonators Resonators Resonators
Product Number 490-6006-3-ND 7214900 CSTLS8M00G53-A0 87X8665 535-CSTLS8M00G53-A0
Product Name Resonators Ceramic Resonators Resonators Resonator, Ceramic, 8Mhz, Thd; Frequency Murata Ceramic Resonator 8MHz ±0.5% (Tol) ±0.2% (Stability) 15pF 25Ohm 3-Pin Thru-Hole T/R
Resonator Type Ceramic Ceramic Ceramic; RC Resonator Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through hole Through Hole Through Hole
Features / Standards Lead-Free; Built-in Capacitor RoHS RoHS RoHS; Lead-Free
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-18-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABS07 kHz Crystal (Tuning Fork) - ABS07-32.768KHZ-6-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 6 pF
View Details
7 suppliers