Murata Electronics Ceramic Resonators CSTLS7M50G56-A0

Description
Ceramic Resonators
Description
Ceramic Resonators

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators CSTLS7M50G56-A0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTLS7M50G56-A0
Product Name Ceramic Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
ABM8G MHz Crystal - ABM8G-16.000MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 30 ppm
View Details
5 suppliers