Murata Electronics Resonators CSTLS60M0X51-A0

Description
CER RESONATOR
Description
CER RESONATOR

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTLS60M0X51-A0
Product Name Resonators
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2520MV-250-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 54MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 54 MHz
View Details
ABM11W MHz Crystal - ABM11W-48.0000MHZ-7-K1Z-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
5 suppliers