Murata Electronics Resonators CSTLS50M0X51-B0

Description
50MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 40 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
50MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 40 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-2606-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-2606-ND
Resonators 490-2606-ND
50MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 40 Ohms -20°C ~ 80°C Through Hole

50MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 40 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 50.0000MHZ 5PF T/H

CERAMIC RES 50.0000MHZ 5PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-2606-ND CSTLS50M0X51-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTA-6.51MT-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
ABM8 MHz Crystal - ABM8-24.000MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
7 suppliers