Murata Electronics
Resonators
CSTLS4M91G56-A0
Description
Resonator Through Hole
-
DigiKey
-
DigiKey
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Resonator Through Hole
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
Resonators |
|
Product Number
|
490-CSTLS4M91G56-A0CT-ND |
CSTLS4M91G56-A0 |
CSTLS4M91G56-A0 |
|
Product Name
|
Resonators |
Resonators |
Resonators |
|
Resonator Type
|
Ceramic
|
Ceramic
|
Ceramic
|
|
Package / Form Factor
|
Through Hole; Radial - 3 Lead, 2.50mm Pitch
|
Through Hole
|
Through Hole
|
|
Features / Standards
|
Lead-Free; Built-in Capacitor
|
|
|
|
Frequency Stability
|
-0.4000 to ? ppm
|
-0.4000 ppm
|
-0.4000 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards
Lead-Free
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
30 MHz
View Details
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
Frequency Stability
50 ppm
View Details
5 suppliers