Murata Electronics Resonators CSTLS4M90G56-B0

Description
CER RESONATOR
Description
CER RESONATOR

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSTLS4M90G56-B0
Product Name Resonators
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTA-8.00-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details