MURATA ELECTRONICS
CSTLS4M50G53-B0 -- RESONATORS
Murata Electronics
Resonators
CSTLS4M50G53-B0
Description
CER RESONATOR
-
Acme Chip Technology Co., Limited
Description
CER RESONATOR
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
CSTLS4M50G53-B0 |
|
Product Name
|
Resonators |
|
Package / Form Factor
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial, Box - 2 Lead, 10.00mm Pitch
Features / Standards
Lead-Free
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
25 MHz
View Details
Features / Standards
RoHS; Lead-Free
Frequency
12 MHz
Frequency Stability
50 ppm
View Details
3 suppliers