Murata Electronics Resonators CSTLS4M00G56Z-B0

Description
4MHz Ceramic Resonator Built in Capacitor 47pF -0.6, +0.2% -40°C ~ 125°C Through Hole
Request a Quote Datasheet
Description
4MHz Ceramic Resonator Built in Capacitor 47pF -0.6, +0.2% -40°C ~ 125°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18260-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18260-ND
Resonators 490-18260-ND
4MHz Ceramic Resonator Built in Capacitor 47pF -0.6, +0.2% -40°C ~ 125°C Through Hole

4MHz Ceramic Resonator Built in Capacitor 47pF -0.6, +0.2% -40°C ~ 125°C Through Hole

Buy Now Datasheet
CERAMIC RES 4.0000MHZ 47PF T/H

CERAMIC RES 4.0000MHZ 47PF T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-18260-ND CSTLS4M00G56Z-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Built-in Capacitor
Frequency Stability -0.6000 to ? ppm -0.6000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3951M-100-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1284984-EXS00AC-S14526 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 32 MHz
View Details