Murata Electronics Resonators CSTLS4M00G53U-B0

Description
CERAMIC RESONATOR 4MHZ 15PF 3-PI
Description
CERAMIC RESONATOR 4MHZ 15PF 3-PI

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RESONATOR 4MHZ 15PF 3-PI

CERAMIC RESONATOR 4MHZ 15PF 3-PI

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSTLS4M00G53U-B0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-400-8-47Q-CES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABLS MHz Crystal - ABLS-4.000MHZ-K4T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
7 suppliers