Murata Electronics Resonators CSTLS3M60G56-B0

Description
3.6MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
3.6MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18259-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18259-ND
Resonators 490-18259-ND
3.6MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% -20°C ~ 80°C Through Hole

3.6MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 3.6000MHZ 47PF T/H

CERAMIC RES 3.6000MHZ 47PF T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-18259-ND CSTLS3M60G56-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Built-in Capacitor
Frequency Stability -0.4000 to ? ppm -0.4000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-260-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
SAW Filter - WF957A0056KB - NDK
Specs
Resonator Type SAW
Package / Form Factor Through Hole; 51.5×31.5×7.6mm
Features / Standards RoHS; Lead-Free
View Details