Murata Electronics
Resonators
CSTLS3M48G53-A0
Description
Resonator Through Hole
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Resonator Through Hole
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
CSTLS3M48G53-A0-ND |
CSTLS3M48G53-A0 |
|
Product Name
|
Resonators |
Resonators |
|
Package / Form Factor
|
Through Hole; Radial - 3 Lead, 2.50mm Pitch
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
TCXO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
3 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
25 MHz
View Details
Package / Form Factor
Surface Mount
Frequency
20 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details