Murata Electronics
Resonators
CSTLS3M45G56-B0
Description
Resonator Through Hole
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Resonator Through Hole
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
CSTLS3M45G56-B0-ND |
CSTLS3M45G56-B0 |
|
Product Name
|
Resonators |
Resonators |
|
Package / Form Factor
|
Through Hole; Radial - 3 Lead, 2.50mm Pitch
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Features / Standards
RoHS
Frequency
8 MHz
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
38.4 MHz
View Details
MMD Components / Monitor Quartztek
Resonator Type
SAW
Package / Form Factor
Surface Mount (optional feature); Through Hole (optional feature)
Frequency
351 MHz
View Details