Murata Electronics Resonators CSTLS32M0X51-B0

Description
CERAMIC RES 32.0000MHZ 5PF T/H
Description
CERAMIC RES 32.0000MHZ 5PF T/H

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 32.0000MHZ 5PF T/H

CERAMIC RES 32.0000MHZ 5PF T/H

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTLS32M0X51-B0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-271.2-8-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
ABM11 MHz Crystal - ABM11-27.120MHZ-B1U-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
Frequency Stability 10 ppm
View Details
5 suppliers