Murata Electronics
Resonators
CSTLS25M0X53-A0
Description
Resonator Through Hole
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Resonator Through Hole
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
CSTLS25M0X53-A0-ND |
CSTLS25M0X53-A0 |
|
Product Name
|
Resonators |
Resonators |
|
Package / Form Factor
|
Through Hole; Radial - 3 Lead, 2.50mm Pitch
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
8 MHz
View Details
4 suppliers
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards
Built-in Capacitor; Military Standard
View Details
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
8 MHz
View Details
Features / Standards
RoHS; Lead-Free
Frequency
14.32 MHz
Frequency Stability
30 ppm
View Details
5 suppliers