Murata Power Solutions Resonators CSTLS24M0X53-B0

Description
Resonator Through Hole
Request a Quote Datasheet
Description
Resonator Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTLS24M0X53-B0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
Ceramic Resonators CSTLS24M0X53-B0
Ceramic Resonators

Ceramic Resonators

Supplier's Site
Leaded Resonator; Frequency Murata - 70AC3720 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3720
Leaded Resonator; Frequency Murata 70AC3720
LEADED RESONATOR; Frequency:24MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:24MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators
Product Number CSTLS24M0X53-B0-ND CSTLS24M0X53-B0 70AC3720
Product Name Resonators Ceramic Resonators Leaded Resonator; Frequency Murata
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
SAW Filter - WF957A0056KB - NDK
Specs
Resonator Type SAW
Package / Form Factor Through Hole; 51.5×31.5×7.6mm
Features / Standards RoHS; Lead-Free
View Details