Murata Electronics Resonators CSTLS20M0X51Z-B0

Description
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -40°C ~ 125°C Through Hole
Request a Quote Datasheet
Description
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -40°C ~ 125°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18257-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18257-ND
Resonators 490-18257-ND
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -40°C ~ 125°C Through Hole

20MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -40°C ~ 125°C Through Hole

Buy Now Datasheet
CERAMIC RES 20.0000MHZ 5PF T/H

CERAMIC RES 20.0000MHZ 5PF T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-18257-ND CSTLS20M0X51Z-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-120-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 980 MHz
View Details