Murata Power Solutions Resonators CSTLS16M0X55-B0

Description
16MHz Ceramic Resonator Built in Capacitor 30pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 30pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1214-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1214-ND
Resonators 490-1214-ND
16MHz Ceramic Resonator Built in Capacitor 30pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

16MHz Ceramic Resonator Built in Capacitor 30pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 16.0000MHZ 30PF T/H

CERAMIC RES 16.0000MHZ 30PF T/H

Supplier's Site
Leaded Resonator; Frequency Murata - 70AC3718 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3718
Leaded Resonator; Frequency Murata 70AC3718
LEADED RESONATOR; Frequency:16MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:16MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators
Product Number 490-1214-ND CSTLS16M0X55-B0 70AC3718
Product Name Resonators Resonators Leaded Resonator; Frequency Murata
Resonator Type Ceramic Ceramic RC Resonator
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-18-23B-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
SAW Filter - WF871E0428CD - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0×3.0×1.25mm
Features / Standards RoHS; Lead-Free
View Details