Murata Electronics Resonators CSTLS16M0X53Z-B0

Description
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Through Hole
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18255-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18255-ND
Resonators 490-18255-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Through Hole

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Through Hole

Buy Now Datasheet
Ceramic Resonators CSTLS16M0X53Z-B0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-18255-ND CSTLS16M0X53Z-B0
Product Name Resonators Ceramic Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1100TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABS07-LR kHz Crystal (Tuning Fork) - ABS07-LR-32.768KHZ-6-1-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 6 pF
View Details
5 suppliers