Murata Electronics Resonators CSTLS16M0X51-B0

Description
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18253-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18253-ND
Resonators 490-18253-ND
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -20°C ~ 80°C Through Hole

16MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 16.0000MHZ 5PF T/H

CERAMIC RES 16.0000MHZ 5PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-18253-ND CSTLS16M0X51-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-34QCN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
SAW Filter - WFB40N1900CE - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0x3.0x1.45mm
Features / Standards RoHS; Lead-Free
View Details