Murata Power Solutions Resonators CSTLS16M0X51-A0

Description
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-5998-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5998-1-ND
Resonators 490-5998-1-ND
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

16MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - 490-5998-3-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5998-3-ND
Resonators 490-5998-3-ND
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

16MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Ceramic Resonators - 6240995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
6240995
Ceramic Resonators 6240995
Murata CSTLS16M0X51-A0 Ceramic Resonator

Murata CSTLS16M0X51-A0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 1669549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1669549
Ceramic Resonators 1669549
Murata CSTLS16M0X51-A0 Ceramic Resonator

Murata CSTLS16M0X51-A0 Ceramic Resonator

Supplier's Site
Leaded Resonator; Frequency Murata - 70AC3715 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3715
Leaded Resonator; Frequency Murata 70AC3715
LEADED RESONATOR; Frequency:16MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:16MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 16.0000MHZ 5PF T/H

CERAMIC RES 16.0000MHZ 5PF T/H

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators
Product Number 490-5998-1-ND 6240995 70AC3715 CSTLS16M0X51-A0
Product Name Resonators Ceramic Resonators Leaded Resonator; Frequency Murata Resonators
Resonator Type Ceramic RC Resonator Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through hole Through Hole
Features / Standards Lead-Free; Built-in Capacitor RoHS RoHS
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X920-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1212772-NX1255GB-6.000000MHZ - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 6 MHz
View Details
2 suppliers