10MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole
10MHz Ceramic Resonator Built in Capacitor 47pF -0.4, +0.2% 25 Ohms -20°C ~ 80°C Through Hole
CERAMIC RES 10.0000MHZ 47PF T/H
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resonators | Resonators |
| Product Number | 490-11077-1-ND | CSTLS10M0G56-A0 |
| Product Name | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic |
| Package / Form Factor | Through Hole; Radial - 3 Lead, 2.50mm Pitch | Through Hole |
| Features / Standards | Lead-Free; Built-in Capacitor | |
| Frequency Stability | -0.4000 to ? ppm | -0.4000 ppm |