Murata Electronics Resonators CSTLS10M0G53Z-A0

Description
10MHz Ceramic Resonator Built in Capacitor 15pF -0.4, +0.2% 25 Ohms -40°C ~ 125°C Through Hole
Request a Quote Datasheet
Description
10MHz Ceramic Resonator Built in Capacitor 15pF -0.4, +0.2% 25 Ohms -40°C ~ 125°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTLS10M0G53Z-A0TB-ND - DigiKey
Thief River Falls, MN, United States
10MHz Ceramic Resonator Built in Capacitor 15pF -0.4, +0.2% 25 Ohms -40°C ~ 125°C Through Hole

10MHz Ceramic Resonator Built in Capacitor 15pF -0.4, +0.2% 25 Ohms -40°C ~ 125°C Through Hole

Buy Now Datasheet
Resonators - 490-CSTLS10M0G53Z-A0CT-ND - DigiKey
Thief River Falls, MN, United States
10.0MHZ CERAMIC RESONATOR (CERAL

10.0MHZ CERAMIC RESONATOR (CERAL

Buy Now Datasheet
10.0MHZ CERAMIC RESONATOR (CERAL

10.0MHZ CERAMIC RESONATOR (CERAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTLS10M0G53Z-A0TB-ND CSTLS10M0G53Z-A0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Built-in Capacitor
Frequency Stability -0.4000 to ? ppm -0.4000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-36Q-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM10 MHz Crystal - ABM10-26.000MHZ-D30-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 30 ppm
View Details
5 suppliers