Murata Power Solutions Resonator, Ceramic, 8Mhz, Smd; Frequency Murata CSTLF8M00T55-B0

Description
RESONATOR, CERAMIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
RESONATOR, CERAMIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonator, Ceramic, 8Mhz, Smd; Frequency Murata - 25M8763 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 8Mhz, Smd; Frequency Murata
25M8763
Resonator, Ceramic, 8Mhz, Smd; Frequency Murata 25M8763
RESONATOR, CERAMIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; No. of Pins:3Pins RoHS Compliant: Yes

RESONATOR, CERAMIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 25M8763
Product Name Resonator, Ceramic, 8Mhz, Smd; Frequency Murata
Resonator Type Ceramic; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-18-23B-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Filter - WF871D0426CD - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0×3.0×1.25mm
Features / Standards RoHS; Lead-Free
View Details