Murata Electronics Resonators CSTCW48M0X12058-R0

Description
Resonators
Description
Resonators

Suppliers

Company
Product
Description
Supplier Links
Resonators

Resonators

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTCW48M0X12058-R0
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Oscillator Type Crystal Oscillator
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
ABM3 MHz Crystal - ABM3-10.000MHZ-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
Frequency Stability 30 ppm
View Details
7 suppliers