Murata Electronics Resonators CSTCW40M0X51-R0

Description
CERAMIC RES 40.0000MHZ 6PF SMD
Datasheet
Description
CERAMIC RES 40.0000MHZ 6PF SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 40.0000MHZ 6PF SMD

CERAMIC RES 40.0000MHZ 6PF SMD

Supplier's Site
CERAMIC RES 40.0000MHZ 6PF SMD

CERAMIC RES 40.0000MHZ 6PF SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators
Product Number CSTCW40M0X51-R0 CSTCW40M0X51-R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
AMPM XO (Standard) MEMS - AMPMEFA-12.0000T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 25 ppm
View Details
3 suppliers