MURATA ELECTRONICS
CSTCW33M8X51-R0 -- RESONATORS
Murata Electronics
Resonators
CSTCW33M8X51-R0
Description
CER RESONATOR
-
Shenzhen Shengyu Electronics Technology Limited
Description
CER RESONATOR
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
CSTCW33M8X51-R0 |
|
Product Name
|
Resonators |
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards
Lead-Free; Built-in Capacitor
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
26 MHz
Frequency Stability
10 ppm
View Details
Features / Standards
RoHS; Lead-Free
Frequency
12 MHz
Frequency Stability
50 ppm
View Details
8 suppliers