Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053584-CSTCW32M0X53
Frequency: 32 MHz
Frequency Tolerance: 0.5 %
Load Capacitance: 15 pF
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CSTCW32M0X53R0CSTCW3
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053584-CSTCW32M0X53R0 |
| Product Name | OEM Parts - OEM Parts (C - E) - CSTCW32M0X53R0 |