Murata Power Solutions Resonators CSTCW24M0X53-R0

Description
CERAMIC RES 24.0000MHZ 15PF SMD
Description
CERAMIC RES 24.0000MHZ 15PF SMD

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 24.0000MHZ 15PF SMD

CERAMIC RES 24.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTCW24M0X53-R0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CR2-B - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 to 40 MHz
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details