Murata Electronics Ceramic Resonators CSTCR7M99G53-R0

Description
Ceramic Resonators
Description
Ceramic Resonators

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators CSTCR7M99G53-R0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTCR7M99G53-R0
Product Name Ceramic Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CR2-20.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
ABM8 MHz Crystal - ABM8-27.120MHZ-B4-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
Frequency Stability 50 ppm
View Details
6 suppliers