Murata Electronics Resonators CSTCR7M68G53-R0

Description
7.68MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
7.68MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7868-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7868-2-ND
Resonators 490-7868-2-ND
7.68MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Surface Mount

7.68MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 7.6800MHZ 15PF SMD

CERAMIC RES 7.6800MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-7868-2-ND CSTCR7M68G53-R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details