Murata Electronics Resonators CSTCR7M37G55B02-R0

Description
CER RES
Description
CER RES

Suppliers

Company
Product
Description
Supplier Links
CER RES

CER RES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTCR7M37G55B02-R0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-250-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABM8 MHz Crystal - ABM8-24.5535MHZ-10-1-U-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.55 MHz
Frequency Stability 10 ppm
View Details
5 suppliers