Murata Power Solutions Ceramic Resonators CSTCR7M37G55-R0

Description
Murata CSTCR7M37G55-R0 Ceramic Resonator
Request a Quote Datasheet
Description
Murata CSTCR7M37G55-R0 Ceramic Resonator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 7214877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7214877
Ceramic Resonators 7214877
Murata CSTCR7M37G55-R0 Ceramic Resonator

Murata CSTCR7M37G55-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 7214877P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7214877P
Ceramic Resonators 7214877P
Murata CSTCR7M37G55-R0 Ceramic Resonator

Murata CSTCR7M37G55-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 1669535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1669535
Ceramic Resonators 1669535
Murata CSTCR7M37G55-R0 Ceramic Resonator

Murata CSTCR7M37G55-R0 Ceramic Resonator

Supplier's Site
Resonators - 490-11073-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11073-1-ND
Resonators 490-11073-1-ND
7.37MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -20°C ~ 80°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-11073-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11073-2-ND
Resonators 490-11073-2-ND
7.37MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -20°C ~ 80°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-11073-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11073-6-ND
Resonators 490-11073-6-ND
7.37MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -20°C ~ 80°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 7.3700MHZ 39PF SMD

CERAMIC RES 7.3700MHZ 39PF SMD

Supplier's Site
CERAMIC RES 7.3700MHZ 39PF SMD

CERAMIC RES 7.3700MHZ 39PF SMD

Supplier's Site Datasheet
Surface Mount Resonator; Frequency Murata - 69AC5701 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Resonator; Frequency Murata
69AC5701
Surface Mount Resonator; Frequency Murata 69AC5701
SURFACE MOUNT RESONATOR; Frequency:7.37MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

SURFACE MOUNT RESONATOR; Frequency:7.37MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resonators Resonators Resonators Resonators Resonators Resonators
Product Number 7214877 7214877P 490-11073-1-ND CSTCR7M37G55-R0 CSTCR7M37G55-R0 69AC5701
Product Name Ceramic Resonators Ceramic Resonators Resonators Resonators Resonators Surface Mount Resonator; Frequency Murata
Package / Form Factor Cap chip Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS RoHS Lead-Free; Built-in Capacitor RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ZTB455E - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 0.4550 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
ABM8 MHz Crystal - ABM8-24.000MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
7 suppliers